Status: | Unknown |
---|---|
Series: | MPC5 Family MPC57xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | MPC5 Family MPC57xx Series Microcontrollers |
---|---|
Architecture | Power Architecture |
No. of Bits | 32bit |
CPU Speed | 160MHz |
Program Memory Size | 6MB |
RAM Memory Size | 768KB |
No. of Pins | 256Pins |
MCU Case Style | BGA |
No. of I/O's | 178I/O's |
Embedded Interface Type | CAN Ethernet I2C I2S LIN SPI USB |
Supply Voltage Min | 3.3V |
Supply Voltage Max | 5.5V |
MCU Family | MPC5 |
MCU Series | MPC57xx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Automotive Qualification Standard | AEC-Q100 |
Nxp 32-Bit Mcu, Triple Core, 6Mb Flash, 160Mhz, -40/+125Degc, Automotive Qualified, Bga 256 Rohs Compliant: Yes |Nxp SPC5748GGK1MMJ6 | Newark Electronics |
MCU 32-Bit MPC57xx e200Z4 RISC 6MB Flash 1.2V/3.3V/5V 256-Pin MAPBGA Tray | Avnet America |
MCU, 32BIT, AEC-Q100, 160MHZ, MAPBGA-256 | element14 |
Where can I find additional details, specifications and documents for a SPC5748GGK1MMJ6?
Additional datasheets, footprints and schematics for SPC5748GGK1MMJ6 are listed on our Part Details page. You can also find images and similar parts to SPC5748GGK1MMJ6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC5748GGK1MMJ6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC5748GGK1MMJ6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC5748GGK1MMJ6 fall under?
The SPC5748GGK1MMJ6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to SPC5748GGK1MMJ6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC5748GGK1MMJ6 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC5748GGK1MMJ6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC5748GGK1MMJ6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and EBV Elektronik have stock available or on a lead time for SPC5748GGK1MMJ6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC5748GGK1MMJ6 often in real-time on the comparison pages.
What if I can't find stock of SPC5748GGK1MMJ6?
You can fill out our help required form which you can use to request a quote for SPC5748GGK1MMJ6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.