Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Cable Mount |
Contact Termination Type | Screw |
Contact Termination | Screw |
No. of Contacts | 32Contacts |
Connector, Power Entry, Socket, 10A | Newark Electronics |
84N1431 | element14 |
CONNECTOR, POWER ENTRY, SOCKET, 10A | Farnell |
Where can I find additional details, specifications and documents for a SPC4630?
Additional datasheets, footprints and schematics for SPC4630 are listed on our Part Details page. You can also find images and similar parts to SPC4630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC4630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC4630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC4630 fall under?
The SPC4630 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to SPC4630 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC4630 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC4630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC4630 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SPC4630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC4630 often in real-time on the comparison pages.
What if I can't find stock of SPC4630?
You can fill out our help required form which you can use to request a quote for SPC4630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.