Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$71.21
Distributor | Stock | ||
---|---|---|---|
element14
from US$71.21
|
-
|
Buy Now |
Wrap Material | Nylon 6 (Polyamide 6) |
---|---|
Wrap Color | Black |
Bundle Dia Min - Metric | 25mm |
Bundle Dia Max - Metric | 25mm |
Reel Length (Metric) | 19.81m |
Reel Length (Imperial) | 65ft |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SPC10625?
Additional datasheets, footprints and schematics for SPC10625 are listed on our Part Details page. You can also find images and similar parts to SPC10625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10625 fall under?
The SPC10625 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Harness Components > Split Harness Wrap.
Can I view similar or alternative parts?
You can view similar parts to SPC10625 when available in the Split Harness Wrap range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10625 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10625 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SPC10625 have stock available?
Authorised distributors including element14 have stock available or on a lead time for SPC10625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10625 often in real-time on the comparison pages.
What if I can't find stock of SPC10625?
You can fill out our help required form which you can use to request a quote for SPC10625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.