Cable Harness Components
Category Selection
View Parts from CategoryParts from Cable Harness Components Category
SPLIT HARNESS WRAP, PE, BLACK, 1IN OD, 100FT; Wrap Material:Polyethylene; Wrap Color:Black; Bundle Dia Min - Metric:20.6mm; Bundle Dia Max - Metric:28.6mm; Reel Length (Metric):30.5m; Reel Length (Imperial):100ft; Length:30.5m RoHS Compliant: Yes
SPLIT HARNESS WRAP, PE, BLACK, 1.5IN OD, 50FT; Wrap Material:Polyethylene; Wrap Color:Black; Bundle Dia Min - Metric:28.6mm; Bundle Dia Max - Metric:41.3mm; Reel Length (Metric):15.2m; Reel Length (Imperial):50ft RoHS Compliant: Yes
CORNER POST, NYLON 66, BLACK, M4 SCREW; Accessory Type:Corner Post; For Use With:Panduit QB-BASE120-Q, QB-BASE175-Q & QB-S8-500-C Bases; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
CORNER POST, NYLON 66, BLACK, M4 SCREW; Accessory Type:Corner Post; For Use With:Panduit QB-BASE120-Q, QB-BASE175-Q & QB-S8-500-C Bases; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
ELASTIC RETAINER, PA 66, BLACK, M3 SCREW; Accessory Type:Harness Elastic Retainer; For Use With:Panduit Harness Boards; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
ELASTIC RETAINER, PA 66, BLK/WHT, SCREW; Accessory Type:Elastic Retainer; For Use With:Harness Boards; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
SLIM LOCK NANO CLOSURE, N-TYPE, IP68; Accessory Type:Slim Lock Nano Closure; For Use With:N-Type, Wireless Weatherproofing, & Smaller RF Connectors; Product Range:- RoHS Compliant: Yes
MOUNTING BASE, 1.2" X 1.2", HARNESS; Accessory Type:Mounting Base; For Use With:Panduit Quick-Build Harness Board Systems; Product Range:Quick-Build Harness Board System; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA