Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Meter Function | DC Voltage |
---|---|
Meter Range | -1V DC to 0V DC to 1V DC |
Panel Cutout Height | 35mm |
Panel Cutout Width | 47mm |
Accuracy | +/- 1 Segment |
Backlighting Colour | Green |
Signal Input Type | Analog |
RoHS Compliant | Yes |
Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a SP5-1710-BL?
Additional datasheets, footprints and schematics for SP5-1710-BL are listed on our Part Details page. You can also find images and similar parts to SP5-1710-BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP5-1710-BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP5-1710-BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP5-1710-BL fall under?
The SP5-1710-BL is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to SP5-1710-BL when available in the Analog Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP5-1710-BL you can contact the distributor directly for product support, shipping queries etc.
Is the SP5-1710-BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SP5-1710-BL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SP5-1710-BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP5-1710-BL often in real-time on the comparison pages.
What if I can't find stock of SP5-1710-BL?
You can fill out our help required form which you can use to request a quote for SP5-1710-BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.