Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.79
Wavelength Typ | 650nm |
---|---|
Data Rate Max | - |
Data Transmission Distance | - |
Forward Current If | 50mA |
Forward Voltage | 2V |
Reverse Voltage Vr | - |
Signal Rate Max | 100Mbaud |
Fibre Optic Connector Type | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Fiber Optic, Transmitter, 100Mbd | Newark Electronics |
100MBd Fibre Optic Transmitter,V-housing | RS |
TX Optical Fiber 100Mbps 4-Pin | EBV Elektronik |
Where can I find additional details, specifications and documents for a SP000063858?
Additional datasheets, footprints and schematics for SP000063858 are listed on our Part Details page. You can also find images and similar parts to SP000063858 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP000063858 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP000063858 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP000063858 fall under?
The SP000063858 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Fibre Optic Products.
Can I view similar or alternative parts?
You can view similar parts to SP000063858 when available in the Fibre Optic Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP000063858 you can contact the distributor directly for product support, shipping queries etc.
Is the SP000063858 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP000063858 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and EBV Elektronik have stock available or on a lead time for SP000063858.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP000063858 often in real-time on the comparison pages.
What if I can't find stock of SP000063858?
You can fill out our help required form which you can use to request a quote for SP000063858 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.