Fiber Optic Transmitters
Parts from Fiber Optic Transmitters Category
TRANSMITTER, FIBER OPTIC, METAL CASE; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:40m; Forward Current If:60mA; Forward Voltage:2.1V; Reverse Voltage Vr:-; Signal Rate Max:10Mbaud; Fibre Optic Connector Type:ST;RoHS Compliant: Yes
TRANSMITTER, FIBRE OPT, MINIPOD, 12X10G; Wavelength Typ:850nm; Data Rate Max:10.3125Gbps; Data Transmission Distance:150m; Forward Current If:-; Forward Voltage:-; Reverse Voltage Vr:-; Signal Rate Max:-; Fibre Optic Connector RoHS Compliant: Yes
FIBER OPTIC TRANSMITTER; Wavelength Typ:840nm; Data Rate Max:-; Data Transmission Distance:-; Forward Current If:100mA; Forward Voltage:1.84V; Reverse Voltage Vr:1.8V; Signal Rate Max:-; Fibre Optic Connector Type:ST; Product Range:-RoHS Compliant: Yes
FIBER OPTIC, TRANSMITTER, 10MBD; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:20m; Forward Current If:50mA; Forward Voltage:2.1V; Reverse Voltage Vr:-; Signal Rate Max:10Mbaud; Fibre Optic Connector Type:- RoHS Compliant: Yes
FIBER OPTIC, TRANSMITTER, 100MBD; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:-; Forward Current If:50mA; Forward Voltage:2V; Reverse Voltage Vr:-; Signal Rate Max:100Mbaud; Fibre Optic Connector Type:- RoHS Compliant: Yes
TRANSMITTER, FIBRE OPTIC, 1310NM; Wavelength Typ:1310nm; Data Rate Max:-; Data Transmission Distance:-; Forward Current If:60mA; Forward Voltage:5V; Reverse Voltage Vr:15V; Signal Rate Max:-; Fibre Optic Connector Type:FC; Product RoHS Compliant: Yes
FIBER OPTIC, TRANSMITTER, 10MBD; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:50m; Forward Current If:30mA; Forward Voltage:2.3V; Reverse Voltage Vr:-; Signal Rate Max:10Mbaud; Fibre Optic Connector Type:Vlink; RoHS Compliant: Yes
EMITTER MODULE, 50M, 650NM, VLINK; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:50m; Forward Current If:-; Forward Voltage:-; Reverse Voltage Vr:-; Signal Rate Max:-; Fibre Optic Connector Type:Vlink RoHS Compliant: Yes
TRANSMITTER, FIBRE OPTIC, 160MBD, 2.7KM; Wavelength Typ:820nm; Data Rate Max:160Mbaud; Data Transmission Distance:2.7km; Forward Current If:100mA; Forward Voltage:1.84V; Reverse Voltage Vr:3.8V; Signal Rate Max:160Mbaud; Fibre Optic RoHS Compliant: Yes
FIBER OPTIC, TRANSMITTER, 1MBD; Wavelength Typ:660nm; Data Rate Max:1Mbaud; Data Transmission Distance:67m; Forward Current If:80mA; Forward Voltage:1.67V; Reverse Voltage Vr:5V; Signal Rate Max:1Mbaud; Fibre Optic Connector RoHS Compliant: Yes
TRANSMITTER, FIBER OPTIC, EXT TEMP; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:100m; Forward Current If:60mA; Forward Voltage:2.1V; Reverse Voltage Vr:3V; Signal Rate Max:125Mbaud; Fibre Optic Connector Type:-;RoHS Compliant: Yes
FIBRE OPTIC, TRANSMITTER, 2MBAUD; Wavelength Typ:655nm; Data Rate Max:-; Data Transmission Distance:20m; Forward Current If:60mA; Forward Voltage:1.9V; Reverse Voltage Vr:-18V; Signal Rate Max:2Mbaud; Fibre Optic Connector Type:SMA; RoHS Compliant: Yes
TRANSMITTER, FIBER OPTIC, EXT TEMP; Wavelength Typ:660nm; Data Rate Max:-; Data Transmission Distance:38m; Forward Current If:60mA; Forward Voltage:1.67V; Reverse Voltage Vr:5V; Signal Rate Max:5Mbaud; Fibre Optic Connector Type:-; RoHS Compliant: Yes
FIBER OPTIC TRANSMITTER, 10MBAUD, 500M; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:500m; Forward Current If:30mA; Forward Voltage:2.3V; Reverse Voltage Vr:3V; Signal Rate Max:10Mbaud; Fibre Optic Connector RoHS Compliant: Yes
FIBER OPTIC TRANSMITTER, 16MBAUD, 100M; Wavelength Typ:650nm; Data Rate Max:-; Data Transmission Distance:100m; Forward Current If:30mA; Forward Voltage:2.3V; Reverse Voltage Vr:3V; Signal Rate Max:16Mbaud; Fibre Optic Connector RoHS Compliant: Yes
FIBER OPTIC TRANSMITTER, 10MBAUD, 20M; Wavelength Typ:650nm; Data Rate Max:10Mbaud; Data Transmission Distance:20m; Forward Current If:50mA; Forward Voltage:2.1V; Reverse Voltage Vr:3V; Signal Rate Max:-; Fibre Optic Connector RoHS Compliant: Yes
FIBER OPTIC TRANSMITTER, 155MBD; Wavelength Typ:1300nm; Data Rate Max:0.155Gbps; Data Transmission Distance:5km; Forward Current If:100mA; Forward Voltage:1.5V; Reverse Voltage Vr:4V; Signal Rate Max:155Mbaud; Product Range:- RoHS Compliant: Yes
FIBER OPTIC, TRANSMITTER, 5MBD; Wavelength Typ:820nm; Data Rate Max:5Mbaud; Data Transmission Distance:1.5km; Forward Current If:100mA; Forward Voltage:1.84V; Reverse Voltage Vr:3.8V; Signal Rate Max:160Mbaud RoHS Compliant: Yes