Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | - |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
Isolation Voltage | 4kV |
Supply Frequency | 60Hz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Control Current Max | 20mA |
Control Current Min | 4mA |
Control Voltage DC Min | 10V |
Control Voltage Type | DC |
Input Voltage Max | 265V |
Input Voltage Min | 90V |
Load Current | 50A |
Load Current Min | 35mA |
Load Current RMS Max | 50A |
Operating Frequency Max | 70Hz |
Operating Frequency Min | 40Hz |
Operating Temperature Range | -40°C to +100°C |
Operating Voltage Range | 90Vrms to 280Vrms |
Output Type | Thyristor |
Output Voltage Max | 265V |
Output Voltage Min | 90V |
Peak Load Voltage + | 600V |
RMS Load Current Min | 5mA |
RMS Load Voltage Max | 900V |
RMS Load Voltage Min | 600V |
Surge Current | 720A |
Relay, Solid State, Pa, 50A/230V | Newark Electronics |
RELAY, SOLID STATE, PA, 50A/230V | element14 |
Where can I find additional details, specifications and documents for a SO445420?
Additional datasheets, footprints and schematics for SO445420 are listed on our Part Details page. You can also find images and similar parts to SO445420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO445420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO445420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO445420 fall under?
The SO445420 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to SO445420 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO445420 you can contact the distributor directly for product support, shipping queries etc.
Is the SO445420 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO445420 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SO445420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO445420 often in real-time on the comparison pages.
What if I can't find stock of SO445420?
You can fill out our help required form which you can use to request a quote for SO445420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.