Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.98
|
No stock
|
Buy Now | |
Future Electronics
from US$26.90
|
499
in stock
|
Buy Now | |
RS Americas
from US$19.13
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$16.21
|
-
|
Buy Now | |
element14
from US$16.35
|
-
|
Buy Now | |
Carlton-Bates
from US$17.85
|
-
|
Buy Now | |
Sager
from US$18.90
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
Operating Current Max | 16mA |
Sound Level SPL | 76dBA |
Resonant Frequency | 2.9kHz |
Product Range | - |
SNP Series 4 to 28 V 2.9 kHz Quick Connect Panel Mount Single Tone Piezo Buzzer | Future Electronics |
Alarm, 4 To 28 Vdc, 64 Db (Min.) @ 2 Ft. And 4 Vdc, Panel, 2900500 Hz, | Mallory Sonalert SNP428R | RS Americas |
Transducer, Piezo, 2.9Khz, 76Dba, 28Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.9KHZ, 76DBA, 28VDC | element14 |
Single Tone Signal 2900 Hz Continuous Tone | Carlton-Bates |
Piezo Buzzers & Audio Indicators CONSTANT, 4-28VDC SNAP-IN, CUL APPRVD | Sager |
Where can I find additional details, specifications and documents for a SNP428R?
Additional datasheets, footprints and schematics for SNP428R are listed on our Part Details page. You can also find images and similar parts to SNP428R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNP428R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNP428R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNP428R fall under?
The SNP428R is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to SNP428R when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNP428R you can contact the distributor directly for product support, shipping queries etc.
Is the SNP428R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SNP428R have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for SNP428R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNP428R often in real-time on the comparison pages.
What if I can't find stock of SNP428R?
You can fill out our help required form which you can use to request a quote for SNP428R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.