Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$266.40
Distributor | Stock | ||
---|---|---|---|
Newark
from US$266.40
|
No stock
|
Buy Now |
No. of Modules | 32 |
---|---|
Current Rating | 150mA |
Accessory Type | Breakout Board |
External Depth | 18.29mm |
External Width | 82.55mm |
For Use With | Snap-AIV-32 and SNAP-AIV-32-FM Analog Modules |
RoHS Compliant | Yes |
Breakout Rack | Newark Electronics |
Where can I find additional details, specifications and documents for a SNAP-AIV-HDB-FM?
Additional datasheets, footprints and schematics for SNAP-AIV-HDB-FM are listed on our Part Details page. You can also find images and similar parts to SNAP-AIV-HDB-FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNAP-AIV-HDB-FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNAP-AIV-HDB-FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNAP-AIV-HDB-FM fall under?
The SNAP-AIV-HDB-FM is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to SNAP-AIV-HDB-FM when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNAP-AIV-HDB-FM you can contact the distributor directly for product support, shipping queries etc.
Is the SNAP-AIV-HDB-FM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SNAP-AIV-HDB-FM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SNAP-AIV-HDB-FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNAP-AIV-HDB-FM often in real-time on the comparison pages.
What if I can't find stock of SNAP-AIV-HDB-FM?
You can fill out our help required form which you can use to request a quote for SNAP-AIV-HDB-FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.