Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Breakout Board |
---|---|
External Depth | 27.1mm |
External Width | 97.79mm |
For Use With | Opto22 SNAP Input / Output Modules |
Length | 234.95mm |
RoHS Compliant | Yes |
Breakout Board | Newark Electronics |
TERMINAL | RS Americas |
Where can I find additional details, specifications and documents for a SNAP-TEX-32?
Additional datasheets, footprints and schematics for SNAP-TEX-32 are listed on our Part Details page. You can also find images and similar parts to SNAP-TEX-32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNAP-TEX-32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNAP-TEX-32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNAP-TEX-32 fall under?
The SNAP-TEX-32 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to SNAP-TEX-32 when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNAP-TEX-32 you can contact the distributor directly for product support, shipping queries etc.
Is the SNAP-TEX-32 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SNAP-TEX-32 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SNAP-TEX-32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNAP-TEX-32 often in real-time on the comparison pages.
What if I can't find stock of SNAP-TEX-32?
You can fill out our help required form which you can use to request a quote for SNAP-TEX-32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.