Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage VDC | 32V |
---|---|
Current Rating | 250mA |
Accessory Type | Breakout Board |
For Use With | Opto22 SNAP PAC Systems |
RoHS Compliant | Yes |
Controller, Motor, For Stepper Motor, Sup-V 8-24DC,250mA, Analog/Digital In, RAM | Opto 22 SNAP-SCM-BB4 | RS Americas |
I/O Rack | Newark Electronics |
Where can I find additional details, specifications and documents for a SNAP-SCM-BB4?
Additional datasheets, footprints and schematics for SNAP-SCM-BB4 are listed on our Part Details page. You can also find images and similar parts to SNAP-SCM-BB4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNAP-SCM-BB4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNAP-SCM-BB4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNAP-SCM-BB4 fall under?
The SNAP-SCM-BB4 is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Input / Output Module Boards.
Can I view similar or alternative parts?
You can view similar parts to SNAP-SCM-BB4 when available in the Input / Output Module Boards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNAP-SCM-BB4 you can contact the distributor directly for product support, shipping queries etc.
Is the SNAP-SCM-BB4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SNAP-SCM-BB4 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for SNAP-SCM-BB4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNAP-SCM-BB4 often in real-time on the comparison pages.
What if I can't find stock of SNAP-SCM-BB4?
You can fill out our help required form which you can use to request a quote for SNAP-SCM-BB4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.