Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Unknown |
Inductance | 26µH |
---|---|
Rated Current | 2A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Choke, 26Uh, 2A | Newark Electronics |
COMMON MODE CHOKE, 26UH, 2A | element14 |
Normal Mode Choke 26.0uH 2.0A 0.0420R | RS |
AC Line Filter, NMC 26.0?H 2.0A 0.0420? TH | KEMET SN8S-300 | RS Americas |
Where can I find additional details, specifications and documents for a SN8S-300?
Additional datasheets, footprints and schematics for SN8S-300 are listed on our Part Details page. You can also find images and similar parts to SN8S-300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN8S-300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN8S-300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN8S-300 fall under?
The SN8S-300 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN8S-300 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN8S-300 you can contact the distributor directly for product support, shipping queries etc.
Is the SN8S-300 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN8S-300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for SN8S-300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN8S-300 often in real-time on the comparison pages.
What if I can't find stock of SN8S-300?
You can fill out our help required form which you can use to request a quote for SN8S-300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.