Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
134
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
300
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
145
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
134
in stock
|
Buy Now | |
element14
from US$0.99
|
134
in stock
|
Buy Now | |
Avnet America
from US$1.41
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now |
Inductance | 4µH |
---|---|
Rated Current | 5A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Common Mode Chokes/Filters 4uH 5A DCR=12mOhms | Rapid Electronics |
COMMON MODE CHOKE, 5A, 4UH | Farnell |
Inductor: wire | Transfer Multisort Elektronik |
Ac Line Filter, 4Uh, 5A, Th | Newark Electronics |
Choke, Common Mode, 4 uH, 5 A | Avnet America |
AC Line Filter, NMC 4.0?H 5.0A 0.0120? TH | KEMET SN8S-130 | RS Americas |
Where can I find additional details, specifications and documents for a SN8S-130?
Additional datasheets, footprints and schematics for SN8S-130 are listed on our Part Details page. You can also find images and similar parts to SN8S-130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN8S-130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN8S-130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN8S-130 fall under?
The SN8S-130 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN8S-130 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN8S-130 you can contact the distributor directly for product support, shipping queries etc.
Is the SN8S-130 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN8S-130 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SN8S-130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN8S-130 often in real-time on the comparison pages.
What if I can't find stock of SN8S-130?
You can fill out our help required form which you can use to request a quote for SN8S-130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.