Status: | Unknown |
---|---|
Series: | SN-JB Series |
RoHS: | Unknown |
Prices starting from US$1.93
Inductance | 80µH |
---|---|
Rated Current | 2A |
Product Range | SN-JB Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Chokes/Filters 80uH 2A DCR=85mOhms | Rapid Electronics |
Normal Mode Choke 80.0uH 2.0A 0.0850R | RS |
Common Mode Choke, 80Uh, 2A | Newark Electronics |
Choke, Common Mode, 80 uH, 2 A | Avnet America |
AC Line Filter, NMC 80.0?H 2.0A 0.0850? TH | KEMET SN8D-400JB | RS Americas |
COMMON MODE CHOKE, 80UH, 2A | element14 |
Where can I find additional details, specifications and documents for a SN8D-400JB?
Additional datasheets, footprints and schematics for SN8D-400JB are listed on our Part Details page. You can also find images and similar parts to SN8D-400JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN8D-400JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN8D-400JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN8D-400JB fall under?
The SN8D-400JB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN8D-400JB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN8D-400JB you can contact the distributor directly for product support, shipping queries etc.
Is the SN8D-400JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN8D-400JB have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SN8D-400JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN8D-400JB often in real-time on the comparison pages.
What if I can't find stock of SN8D-400JB?
You can fill out our help required form which you can use to request a quote for SN8D-400JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.