Status: | Unknown |
---|---|
Series: | SN-JB Series |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$3.88
|
364
in stock
|
Buy Now | |
Farnell
from US$3.88
|
364
in stock
|
Buy Now | |
Newark Electronics
from US$2.20
|
78
in stock
|
Buy Now | |
element14
from US$2.00
|
78
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now |
Inductance | 45µH |
---|---|
Rated Current | 2A |
Product Range | SN-JB Series |
SVHC | No SVHC (27-Jun-2018) |
Common Mode Chokes/Filters 45uH 2A DCR=70mOhms | Rapid Electronics |
COMMON MODE CHOKE, 2A, 45UH | Farnell |
Normal Mode Choke 45.0uH 2.0A 0.0700R | RS |
Common Mode Choke, 45Uh, 2A | Newark Electronics |
COMMON MODE CHOKE, 45UH, 2A | element14 |
Choke, Common Mode, 45 uH, 2 A | Avnet America |
AC Line Filter, NMC 45.0?H 2.0A 0.0700? TH | KEMET SN8D-300JB | RS Americas |
Where can I find additional details, specifications and documents for a SN8D-300JB?
Additional datasheets, footprints and schematics for SN8D-300JB are listed on our Part Details page. You can also find images and similar parts to SN8D-300JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN8D-300JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN8D-300JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN8D-300JB fall under?
The SN8D-300JB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN8D-300JB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN8D-300JB you can contact the distributor directly for product support, shipping queries etc.
Is the SN8D-300JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN8D-300JB have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and element14 have stock available or on a lead time for SN8D-300JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN8D-300JB often in real-time on the comparison pages.
What if I can't find stock of SN8D-300JB?
You can fill out our help required form which you can use to request a quote for SN8D-300JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.