SN75477P Part Information
Details for SN75477P by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.1100 |
10 | 0.8940 |
50 | 0.8000 |
100 | 0.6780 |
250 | 0.6480 |
Stock Information
Details
Part Specifications
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
No. of Outputs | 2Outputs |
Output Voltage | 100V |
Output Current | 400mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Peripheral |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, DRIVER, PERIPHERAL, DUAL, PDIP8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; No. of Outputs:2Outputs; Output Voltage:100V; Output Current:400mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75477P?
Additional datasheets, footprints and schematics for SN75477P are listed in our Part Details tab. You can also find the SN75477P image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75477P in the Pricing & Inventory tab next to part details. You can view SN75477P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75477P fall under?
The SN75477P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75477P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75477P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75477P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75477P have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75477P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75477P often in real-time on the comparison pages.
What if I can't find stock of SN75477P?
You can fill out our help required form which you can use to request a quote for SN75477P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.