Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
100
in stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
6,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
166
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.91
|
-
|
Buy Now | |
Farnell
from US$1.02
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
Power Dissipation Pd | - |
DC Collector Current | 500mA |
DC Current Gain hFE | - |
Transistor Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ic Continuous a Max | 500mA |
Module Configuration | Seven |
No. of Transistors | 7 |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Max | 15V |
Supply Voltage Min | 6V |
100-V, 7-ch darlington array with TTL or CMOS compatibility | Texas Instruments |
Trans Darlington NPN 100V 0.5A PDIP16 | RS |
IC: driver | Transfer Multisort Elektronik |
Transistor Array, Darlington | Newark Electronics |
TRANSISTOR ARRAY, DARLINGTON | element14 |
Where can I find additional details, specifications and documents for a SN75468N?
Additional datasheets, footprints and schematics for SN75468N are listed on our Part Details page. You can also find images and similar parts to SN75468N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75468N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75468N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75468N fall under?
The SN75468N is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SN75468N when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75468N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75468N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75468N have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN75468N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75468N often in real-time on the comparison pages.
What if I can't find stock of SN75468N?
You can fill out our help required form which you can use to request a quote for SN75468N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.