SN75437ANE . Part Information
Details for SN75437ANE . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7000 |
10 | 2.1500 |
25 | 2.0200 |
50 | 1.8900 |
100 | 1.7500 |
Stock Information
Details
Part Specifications
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
No. of Outputs | 4Outputs |
Output Voltage | 70V |
Output Current | 500mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75437 |
Logic Case Style | DIP |
Logic IC Base Number | 75437 |
Logic IC Function | Quad Peripheral Driver |
No. of Pins | 16Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC, BUFFER/DRIVER/RECEIVER; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:4Outputs; Output Voltage:70V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); Base RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75437ANE .?
Additional datasheets, footprints and schematics for SN75437ANE . are listed in our Part Details tab. You can also find the SN75437ANE . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75437ANE . in the Pricing & Inventory tab next to part details. You can view SN75437ANE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75437ANE . fall under?
The SN75437ANE . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75437ANE . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75437ANE . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75437ANE . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75437ANE . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75437ANE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75437ANE . often in real-time on the comparison pages.
What if I can't find stock of SN75437ANE .?
You can fill out our help required form which you can use to request a quote for SN75437ANE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.