| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | - |
|---|---|
| Logic Device Type | Transceiver Bidirectional |
| Logic Case Style | SOIC |
| No. of Pins | 20Pins |
| Supply Voltage Min | 4.75V |
| Supply Voltage Max | 5.25V |
| Logic IC Family | - |
| Logic IC Base Number | - |
| Operating Temperature Min | 0°C |
| Operating Temperature Max | 70°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SN75161BDW .?
Additional datasheets, footprints and schematics for SN75161BDW . are listed on our Part Details page. You can also find images and similar parts to SN75161BDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75161BDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75161BDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75161BDW . fall under?
The SN75161BDW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75161BDW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75161BDW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75161BDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75161BDW . have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for SN75161BDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75161BDW . often in real-time on the comparison pages.
What if I can't find stock of SN75161BDW .?
You can fill out our help required form which you can use to request a quote for SN75161BDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.