SN75160BDW . Part Information
Details for SN75160BDW . by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.5000 |
10 | 2.2400 |
25 | 2.1100 |
50 | 1.9900 |
100 | 1.8700 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | - |
Logic Device Type | Transceiver Bidirectional |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- TRANSCEIVER, NON INVERTING, SOIC-20; Logic Family / Base Number:-; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:-; Logic RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN75160BDW .?
Additional datasheets, footprints and schematics for SN75160BDW . are listed in our Part Details tab. You can also find the SN75160BDW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75160BDW . in the Pricing & Inventory tab next to part details. You can view SN75160BDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75160BDW . fall under?
The SN75160BDW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75160BDW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75160BDW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN75160BDW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN75160BDW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN75160BDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75160BDW . often in real-time on the comparison pages.
What if I can't find stock of SN75160BDW .?
You can fill out our help required form which you can use to request a quote for SN75160BDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.