Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Device Type | Line Driver |
---|---|
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SN75121N?
Additional datasheets, footprints and schematics for SN75121N are listed on our Part Details page. You can also find images and similar parts to SN75121N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75121N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75121N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75121N fall under?
The SN75121N is listed under Semiconductors - ICs > Drivers & Interfaces > Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75121N when available in the Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75121N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75121N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN75121N have stock available?
There is no stock from authorised distributors for SN75121N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75121N often in real-time on the comparison pages.
What if I can't find stock of SN75121N?
You can fill out our help required form which you can use to request a quote for SN75121N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.