Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.61
|
1,590
in stock
|
Buy Now | |
Texas Instruments
from US$0.50
|
1,783,263
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
1,506
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
538
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2
in stock
|
Buy Now | |
element14
from US$1.61
|
-
|
Buy Now | |
Farnell
from US$1.51
|
-
|
Buy Now |
Logic Family / Base Number | 74LVT16244 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVT |
Logic IC Base Number | 7416244, 7416244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7416244 |
Logic Function Number | 7416244GG |
Logic IC Function | 16-Bit Buffer / Driver with 3-State Output |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
16-ch, 2.7-V to 3.6-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
16-way 3-state Buffer/LineDriver TSSOP48 | RS |
IC: digital | Transfer Multisort Elektronik |
Non Inverting Buffer, Tssop-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVTH16244ADGGR?
Additional datasheets, footprints and schematics for SN74LVTH16244ADGGR are listed on our Part Details page. You can also find images and similar parts to SN74LVTH16244ADGGR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVTH16244ADGGR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVTH16244ADGGR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVTH16244ADGGR fall under?
The SN74LVTH16244ADGGR is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVTH16244ADGGR when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVTH16244ADGGR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVTH16244ADGGR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVTH16244ADGGR have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SN74LVTH16244ADGGR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVTH16244ADGGR often in real-time on the comparison pages.
What if I can't find stock of SN74LVTH16244ADGGR?
You can fill out our help required form which you can use to request a quote for SN74LVTH16244ADGGR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.