Logic Family / Base Number | 74LVC424 |
---|---|
Logic Device Type | Transceiver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
Logic IC Base Number | 74245, 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LVC4245 |
Input Level | 2V |
Logic Function Number | 744245 |
Logic IC Function | Octal Bus Transceiver And Shifter (3-State) |
Logic Type | Bus Transceiver |
No. of Channels | 8Channels |
No. of Inputs | 8 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 24mA |
Propagation Delay | 6.3ns |
Supply Voltage | 5.5V |
Supply Voltage Range | 2.7V to 3.6V 4.5V to 5.5V |
Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs | Texas Instruments |
IC, SM, LOGIC, 74LVC, BUS TRANSCEIVER | element14 |
Ic, Sm, Logic, 74Lvc, Bus Transceiver | Newark Electronics |
OCTAL BUS TRANSCEIVER, 74LVC4245 | Farnell |
Where can I find additional details, specifications and documents for a SN74LVC4245ADWR .?
Additional datasheets, footprints and schematics for SN74LVC4245ADWR . are listed on our Part Details page. You can also find images and similar parts to SN74LVC4245ADWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC4245ADWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC4245ADWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC4245ADWR . fall under?
The SN74LVC4245ADWR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC4245ADWR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC4245ADWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC4245ADWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LVC4245ADWR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LVC4245ADWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC4245ADWR . often in real-time on the comparison pages.
What if I can't find stock of SN74LVC4245ADWR .?
You can fill out our help required form which you can use to request a quote for SN74LVC4245ADWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.