SN74LVC2G17MDCKREP Part Information
Details for SN74LVC2G17MDCKREP by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.2700 |
10 | 1.7200 |
50 | 1.5900 |
100 | 1.4500 |
250 | 1.3600 |
Stock Information
Details
Part Specifications
Logic Family / Base Number | 74LVC2G17 |
Logic Device Type | Buffer Schmitt Trigger |
Logic Case Style | SC-70 |
No. of Pins | 6Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Product Range | - |
Alternative Part Descriptions
- SCHMITT TRIGGER BUFFER, DUAL, SC-70-6; L; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC2G17MDCKREP?
Additional datasheets, footprints and schematics for SN74LVC2G17MDCKREP are listed in our Part Details tab. You can also find the SN74LVC2G17MDCKREP image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC2G17MDCKREP in the Pricing & Inventory tab next to part details. You can view SN74LVC2G17MDCKREP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC2G17MDCKREP fall under?
The SN74LVC2G17MDCKREP is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC2G17MDCKREP when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC2G17MDCKREP you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC2G17MDCKREP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC2G17MDCKREP have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC2G17MDCKREP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC2G17MDCKREP often in real-time on the comparison pages.
What if I can't find stock of SN74LVC2G17MDCKREP?
You can fill out our help required form which you can use to request a quote for SN74LVC2G17MDCKREP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.