SN74LVC1G123DCTT Part Information
Details for SN74LVC1G123DCTT by Texas Instruments
Semiconductors - ICs>Logic>Multivibrators
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 0.9860 |
250 | 0.9220 |
Stock Information
Details
Part Features
- Available in the Texas Instruments NanoFreeu2122 Package
- ESD Protection Exceeds JESD 22
- Edge Triggered From Active-High or Active-Low Gated Logic Inputs
- Glitch-Free Power-Up Reset on Outputs
- Inputs Accept Voltages to 5.5 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
- Latch-Up Performance Exceeds 100 mA Per JESD 78, Class II
- Max tpd of 8 ns at 3.3 V
- Overriding Clear Terminates Output Pulse
- Retriggerable for Very Long Output Pulses, Up to 100% Duty Cycle
- Schmitt-Trigger Circuitry on A and B Inputs for Slow Input Transition Rates
- Supports 5-V VCC Operation
- Supports Down Translation to VCC
- Supports Mixed-Mode Voltage Operation on All Ports
Part Specifications
Logic Family / Base Number | 74LVC1G123 |
Multivibrator Type | Retriggerable Monostable |
Output Current | 32mA |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Logic Case Style | SSOP |
No. of Pins | 8Pins |
Propagation Delay | 8ns |
Logic IC Family | 74LVC |
Logic IC Base Number | 741G123, 74123 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 741G123 |
Logic IC Function | Single Retriggerable Monostable Multivibrator with Schmitt-Trigger Inputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.65V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- LOGIC, RETRG MONO MULTVIB SNGL, 8SM; Logic Family / Base Number:74LVC1G123; Multivibrator Type:Retriggerable Monostable; Output Current:32mA; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:SSOP; No. of RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SN74LVC1G123DCTT?
Additional datasheets, footprints and schematics for SN74LVC1G123DCTT are listed in our Part Details tab. You can also find the SN74LVC1G123DCTT image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC1G123DCTT in the Pricing & Inventory tab next to part details. You can view SN74LVC1G123DCTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC1G123DCTT fall under?
The SN74LVC1G123DCTT is listed under Semiconductors - ICs > Logic > Multivibrators.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC1G123DCTT when available in the Multivibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC1G123DCTT you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC1G123DCTT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SN74LVC1G123DCTT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SN74LVC1G123DCTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC1G123DCTT often in real-time on the comparison pages.
What if I can't find stock of SN74LVC1G123DCTT?
You can fill out our help required form which you can use to request a quote for SN74LVC1G123DCTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.