Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Family / Base Number | 74LVC07 |
---|---|
Logic Device Type | Buffer, Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 3.6V |
Logic IC Family | 74LVC |
RoHS Compliant | Yes |
6-ch, 1.65-V to 5.5-V buffers with open-drain outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Non Inverting Buffer, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74LVC07AD?
Additional datasheets, footprints and schematics for SN74LVC07AD are listed on our Part Details page. You can also find images and similar parts to SN74LVC07AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LVC07AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LVC07AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LVC07AD fall under?
The SN74LVC07AD is listed under Semiconductors - ICs > Logic > Buffers, Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74LVC07AD when available in the Buffers, Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LVC07AD you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LVC07AD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN74LVC07AD have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74LVC07AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LVC07AD often in real-time on the comparison pages.
What if I can't find stock of SN74LVC07AD?
You can fill out our help required form which you can use to request a quote for SN74LVC07AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.