SN74LV221AD. Part Information
Details for SN74LV221AD. by Texas Instruments
Semiconductors - ICs > Logic > Multivibrators
Part Downloads


Part Specifications
Logic Family / Base Number | 74LV221 |
Multivibrator Type | Monostable |
Output Current | 12mA |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 8.2ns |
Logic IC Family | 74LV |
Logic IC Base Number | 74221 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 5.5V |
Alternative Part Descriptions
- IC, MULTIVIBRATOR, SMD, SOIC16, 5V; Logic Family / Base Number:74LV221; Multivibrator Type:Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation RoHS Compliant: Yes | Newark Electronics
- DUAL MONOSTABLE MULTIVIBRATORS | Texas Instruments
Viewing Distributors for SN74LV221AD.
Loading...
Loading Results for SN74LV221AD.