SN74LV123ADR Logic by Texas Instruments

MONO MULTIVIBRATOR 8.3NS SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The 'LV123A devices are dual retriggerable monostable multivibrators designed for 2-V to 5.5-V VCC operation.
Distributor Stock
Logo for Texas Instruments Texas Instruments
2,652 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,842 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Logic Family / Base Number 74LV123
Multivibrator Type Retriggerable Monostable
Output Current 25mA
Supply Voltage Min 2V
Supply Voltage Max 5.5V
Logic Case Style SOIC
No. of Pins 16Pins

Alternative Descriptions

Dual Retriggerable Monostable Multivibrators | Texas Instruments
MONO MULTIVIBRATOR, 8.3NS, SOIC-16 | Farnell
Mono Multivibrator, 8.3Ns, Soic-16 | Newark Electronics
Dual Retrig Mono | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN74LV123ADR?

Additional datasheets, footprints and schematics for SN74LV123ADR are listed on our Part Details page. You can also find images and similar parts to SN74LV123ADR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN74LV123ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LV123ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN74LV123ADR fall under?

The SN74LV123ADR is listed under Semiconductors - ICs > Logic > Multivibrators.

Can I view similar or alternative parts?

You can view similar parts to SN74LV123ADR when available in the Multivibrators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LV123ADR you can contact the distributor directly for product support, shipping queries etc.

Is the SN74LV123ADR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN74LV123ADR have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74LV123ADR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN74LV123ADR often in real-time on the comparison pages.

What if I can't find stock of SN74LV123ADR?

You can fill out our help required form which you can use to request a quote for SN74LV123ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay