SN74LV123AD . Part Information
Details for SN74LV123AD . by Texas Instruments
Semiconductors - ICs > Logic > Multivibrators
Part Downloads


Part Specifications
Logic Family / Base Number | 74LV123 |
Multivibrator Type | Retriggerable Monostable |
Output Current | 12mA |
Supply Voltage Min | 2V |
Supply Voltage Max | 5.5V |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Propagation Delay | 8.3ns |
Logic IC Family | 74LV |
Logic IC Base Number | 74123, 74123 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Fall Time tf | 3ns |
Logic Function Number | 74123 |
Logic IC Function | Dual Retriggerable Monostable Multivibrator |
Operating Temperature Range | -40°C to +85°C |
Rise Time | 3ns |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 5.5V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, MULTIVIBRATOR, SMD, SOIC16, 5V; Logic Family / Base Number:74LV123; Multivibrator Type:Retriggerable Monostable; Output Current:12mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes | Newark Electronics
- Dual Retriggerable Monostable Multivibrators | Texas Instruments
Viewing Distributors for SN74LV123AD .
Loading...
Loading Results for SN74LV123AD .