Logic Family / Base Number | 74LS75 |
---|---|
Latch Type | D Type Bistable |
IC Output Type | Differential |
Propagation Delay | 15ns |
Output Current | 8mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
No. of Bits | 4bit |
Logic IC Family | 74LS |
Logic IC Base Number | 7475, 7475 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74LS75 |
IC Temperature Range | Commercial |
Input Current Max | 0.1mA |
Logic Function Number | 7475 |
Logic IC Function | Quadruple Bistable Transparent Latch |
Logic Type | Bistable Latch |
No. of Bits Per Element | 4bit |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Quad bistable latches | Texas Instruments |
IC, 74LS, 74LS75, DIP16, 5.25V | element14 |
Quad Bistable Latch, Differential Dip-16 | Newark Electronics |
IC: digital | Transfer Multisort Elektronik |
NON ROHS / CI DIL16 / TUBE 25 PCS | Holdelec |
Quad transparent latch,SN74LS75N DIP16 | RS |
DIP 16P TUBE | Component Electronics |
Where can I find additional details, specifications and documents for a SN74LS75N .?
Additional datasheets, footprints and schematics for SN74LS75N . are listed on our Part Details page. You can also find images and similar parts to SN74LS75N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74LS75N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74LS75N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74LS75N . fall under?
The SN74LS75N . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74LS75N . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74LS75N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74LS75N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74LS75N . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN74LS75N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74LS75N . often in real-time on the comparison pages.
What if I can't find stock of SN74LS75N .?
You can fill out our help required form which you can use to request a quote for SN74LS75N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.