SN74LS645N . Part Information
Details for SN74LS645N . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers
Part Downloads


Part Specifications
Logic Family / Base Number | 74LS645 |
Logic Device Type | Transceiver Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | 74LS |
Logic IC Base Number | 74645, 74645 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Input Level | 2V |
Logic Function Number | 74645 |
Logic IC Function | Octal Bus Transceiver |
Logic Type | Bus Transceiver |
No. of Channels | 8Channels |
Operating Temperature Range | 0°C to +70°C |
Output Current | 24mA |
Output Current Max | 24mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Alternative Part Descriptions
- Octal 3 state transceiver,SN74LS645N | RS Components
- IC, LOGIC, 74LS, BUS TRANSCEIVER; Logic Family / Base Number:74LS645; Logic Device Type:Transceiver, Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; LogicRoHS Compliant: Yes | Newark Electronics
- Bus XCVR Single 8-CH 3-ST 20-Pin PDIP Tube | Avnet America
- Octal bus transceivers | Texas Instruments
- 3 State Bus Transceiver [Texas Instruments] SN74LS645N 3 State Bus Transceiver | Distrelec
Viewing Distributors for SN74LS645N .
Loading...
Loading Results for SN74LS645N .