Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
1,087
in stock
|
Buy Now | |
Schukat Electronic
from US$0.21
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
1,087
in stock
|
Buy Now | |
element14
from US$0.16
|
1,087
in stock
|
Buy Now | |
Micros
from US$0.22
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
317
in stock
|
Buy Now | |
Texas Instruments
from US$0.08
|
-
|
Buy Now |
Logic Family / Base Number | 74HCT245 |
---|---|
Logic Device Type | Transceiver |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74HCT |
Logic IC Base Number | 74245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Octal Bus Transc 3-Sta TSSOP20 | Schukat Electronic |
Transceiver, Octal, 3 State O/P, Tssop20 | Newark Electronics |
TRANSCEIVER, OCTAL, 3 STATE O/P, TSSOP20 | element14 |
Octal Bus Transceiver w/ 3-State Outputs | Micros |
Octal bus transceivers with tri-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74HCT245PWR .?
Additional datasheets, footprints and schematics for SN74HCT245PWR . are listed on our Part Details page. You can also find images and similar parts to SN74HCT245PWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HCT245PWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HCT245PWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HCT245PWR . fall under?
The SN74HCT245PWR . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74HCT245PWR . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HCT245PWR . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HCT245PWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HCT245PWR . have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for SN74HCT245PWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HCT245PWR . often in real-time on the comparison pages.
What if I can't find stock of SN74HCT245PWR .?
You can fill out our help required form which you can use to request a quote for SN74HCT245PWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.