Logic Family / Base Number | 74HC688 |
---|---|
Comparator Type | Identity |
No. of Channels | 8Channels |
No. of Bits | 8bit |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74688 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 6V |
Ic, Comparator, Smd, Tssop20, 5V | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC688PWT.?
Additional datasheets, footprints and schematics for SN74HC688PWT. are listed on our Part Details page. You can also find images and similar parts to SN74HC688PWT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC688PWT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC688PWT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC688PWT. fall under?
The SN74HC688PWT. is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74HC688PWT. when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC688PWT. you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC688PWT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC688PWT. have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SN74HC688PWT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC688PWT. often in real-time on the comparison pages.
What if I can't find stock of SN74HC688PWT.?
You can fill out our help required form which you can use to request a quote for SN74HC688PWT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.