Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Logic Family / Base Number | 74HC595 |
---|---|
Shift Register Function | Serial to Parallel |
No. of Elements | 1 Element |
No. of Bits Per Element | 8bit |
Logic Case Style | X1QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Tri State |
Logic IC Family | 74HC |
Logic IC Base Number | 74595 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Type | Shift Register |
8-Bit Shift Registers With 3-State Output | Texas Instruments |
Shift Register, 8Bit, Tristate, X1Qfn-16 | Newark Electronics |
SHIFT REGISTER, 8BIT, TRISTATE, X1QFN-16 | element14 |
Where can I find additional details, specifications and documents for a SN74HC595BRWNR?
Additional datasheets, footprints and schematics for SN74HC595BRWNR are listed on our Part Details page. You can also find images and similar parts to SN74HC595BRWNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC595BRWNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC595BRWNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC595BRWNR fall under?
The SN74HC595BRWNR is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to SN74HC595BRWNR when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC595BRWNR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC595BRWNR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC595BRWNR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74HC595BRWNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC595BRWNR often in real-time on the comparison pages.
What if I can't find stock of SN74HC595BRWNR?
You can fill out our help required form which you can use to request a quote for SN74HC595BRWNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.