Logic Family / Base Number | 74HC259 |
---|---|
Latch Type | Addressable |
IC Output Type | Standard |
Propagation Delay | 28ns |
Output Current | 5.2mA |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
No. of Bits | 8bit |
Logic IC Family | 74HC |
Logic IC Base Number | 74259, 74259 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
Device Marking | 74HC259 |
Logic Function Number | 74259 |
Logic IC Function | 8bit Addressable Latch |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage | 5V |
Supply Voltage Range | 2V to 6V |
8-Bit Addressable Latches | Texas Instruments |
SN74HC259N | Elfaro |
IC: digital | Transfer Multisort Elektronik |
IC, 8BIT ADDRESSABLE LATCH, 74HC259 | element14 |
Latch Addressable 8-CH D-Type 16-Pin PDIP | Component Sense |
DIP 16P TUBE | Component Electronics |
INTEGRATED CIRCUIT | Dan-Mar Components |
Latch Addressable 8-CH D-Type 16-Pin PDIP Tube | Holdelec |
8-Bit Addressable | Mouser Electronics |
Ic, 8Bit Addressable Latch, 74Hc259 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74HC259N .?
Additional datasheets, footprints and schematics for SN74HC259N . are listed on our Part Details page. You can also find images and similar parts to SN74HC259N . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74HC259N . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74HC259N . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74HC259N . fall under?
The SN74HC259N . is listed under Semiconductors - ICs > Logic > Latches.
Can I view similar or alternative parts?
You can view similar parts to SN74HC259N . when available in the Latches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74HC259N . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74HC259N . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74HC259N . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74HC259N ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74HC259N . often in real-time on the comparison pages.
What if I can't find stock of SN74HC259N .?
You can fill out our help required form which you can use to request a quote for SN74HC259N . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.