| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Logic Family / Base Number | 74AVC2T245 |
|---|---|
| Logic Device Type | Transceiver Non Inverting |
| Logic Case Style | VSSOP |
| No. of Pins | 8Pins |
| Supply Voltage Min | 1.2V |
| Supply Voltage Max | 3.6V |
| Logic IC Family | 74AVC |
| Logic IC Base Number | 742T245 |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| IC Generic Number | 74AVC2T45 |
| Logic Function Number | 74245 |
| Logic Type | Transceiver Non Inverting |
| No. of Bits | 2bit |
| No. of Channels | 2Channels |
| No. of Inputs | 2 |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 12mA |
| Propagation Delay | 2.4ns |
| Supply Voltage Range | 1.2V to 3.6V |
| Termination Type | Surface Mount Device |
| DUALBIT BUS TRANSCEIVER, 74AVC2T45 | element14 |
Where can I find additional details, specifications and documents for a SN74AVC2T45DCUT .?
Additional datasheets, footprints and schematics for SN74AVC2T45DCUT . are listed on our Part Details page. You can also find images and similar parts to SN74AVC2T45DCUT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AVC2T45DCUT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AVC2T45DCUT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AVC2T45DCUT . fall under?
The SN74AVC2T45DCUT . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AVC2T45DCUT . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AVC2T45DCUT . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AVC2T45DCUT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AVC2T45DCUT . have stock available?
Authorised distributors including element14 have stock available or on a lead time for SN74AVC2T45DCUT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AVC2T45DCUT . often in real-time on the comparison pages.
What if I can't find stock of SN74AVC2T45DCUT .?
You can fill out our help required form which you can use to request a quote for SN74AVC2T45DCUT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.