No. of Pins | 5Pins |
---|---|
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
No. of Inputs | 1 |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Case Style | SC-70 |
Logic Device Type | Buffer Schmitt Trigger |
Logic Type | Schmitt Trigger Buffer |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Low Power, 1.8/2.5/3.3-V In, 3.3-V CMOS Out, Single Schmitt-Trigger Buffer Gate | Texas Instruments |
SMT TAPE | Component Electronics |
Logic, Schmitt Trigger Buffer, Sc-70-5 | Newark Electronics |
Low Pwr,1.8/2.5/3.3 Vin,3.3V CMOS Out | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74AUP1T17DCKR?
Additional datasheets, footprints and schematics for SN74AUP1T17DCKR are listed on our Part Details page. You can also find images and similar parts to SN74AUP1T17DCKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AUP1T17DCKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AUP1T17DCKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AUP1T17DCKR fall under?
The SN74AUP1T17DCKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN74AUP1T17DCKR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AUP1T17DCKR you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AUP1T17DCKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AUP1T17DCKR have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74AUP1T17DCKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AUP1T17DCKR often in real-time on the comparison pages.
What if I can't find stock of SN74AUP1T17DCKR?
You can fill out our help required form which you can use to request a quote for SN74AUP1T17DCKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.