Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Logic Family / Base Number | 74ALS520 |
---|---|
Comparator Type | Identity |
No. of Channels | 8Channels |
No. of Bits | 8bit |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
RoHS Compliant | Yes |
Ic, Comparator | Newark Electronics |
IC, COMPARATOR | element14 |
8-Bit Identity Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors | Texas Instruments |
Where can I find additional details, specifications and documents for a SN74ALS520N?
Additional datasheets, footprints and schematics for SN74ALS520N are listed on our Part Details page. You can also find images and similar parts to SN74ALS520N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS520N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS520N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS520N fall under?
The SN74ALS520N is listed under Semiconductors - ICs > Logic > Digital Comparators.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS520N when available in the Digital Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS520N you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS520N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN74ALS520N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN74ALS520N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS520N often in real-time on the comparison pages.
What if I can't find stock of SN74ALS520N?
You can fill out our help required form which you can use to request a quote for SN74ALS520N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.