Logic Family / Base Number | 74ALS244 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ALS |
Logic IC Base Number | 74244 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
8-ch, 4.5-V to 5.5-V bipolar buffers with 3-state outputs | Texas Instruments |
Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin SOIC Tube | Holdelec |
Buffer/Driver, Octal, Soic-20 | Newark Electronics |
BUFFER/DRIVER, OCTAL, SOIC-20 | Farnell |
SMT Tube | Component Electronics |
Tri-State Octal | Mouser Electronics |
Where can I find additional details, specifications and documents for a SN74ALS244CDW?
Additional datasheets, footprints and schematics for SN74ALS244CDW are listed on our Part Details page. You can also find images and similar parts to SN74ALS244CDW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74ALS244CDW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74ALS244CDW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74ALS244CDW fall under?
The SN74ALS244CDW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74ALS244CDW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74ALS244CDW you can contact the distributor directly for product support, shipping queries etc.
Is the SN74ALS244CDW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74ALS244CDW have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for SN74ALS244CDW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74ALS244CDW often in real-time on the comparison pages.
What if I can't find stock of SN74ALS244CDW?
You can fill out our help required form which you can use to request a quote for SN74ALS244CDW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.