Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74AHCT244 |
---|---|
Logic Device Type | Buffer Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 20Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74AHCT |
Logic IC Base Number | 74244, 74244 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74AHCT244 |
Logic Function Number | 74244 |
Logic IC Function | Octal Buffer / Line Driver 3-State |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Ic, Octal Buffer/Driver, 74Ahct244 | Newark Electronics |
Where can I find additional details, specifications and documents for a SN74AHCT244PW .?
Additional datasheets, footprints and schematics for SN74AHCT244PW . are listed on our Part Details page. You can also find images and similar parts to SN74AHCT244PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN74AHCT244PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN74AHCT244PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN74AHCT244PW . fall under?
The SN74AHCT244PW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN74AHCT244PW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN74AHCT244PW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN74AHCT244PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN74AHCT244PW . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN74AHCT244PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN74AHCT244PW . often in real-time on the comparison pages.
What if I can't find stock of SN74AHCT244PW .?
You can fill out our help required form which you can use to request a quote for SN74AHCT244PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.