SN74ABT126PWR . Part Information
Details for SN74ABT126PWR . by Texas Instruments
Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers

Buy SN74ABT126PWR Directly from Texas Instruments (51124 in stock) at $0.2230
Part Downloads

Part Specifications
Logic Family / Base Number | 74ABT126 |
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | TSSOP |
No. of Pins | 14Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74ABT |
Logic IC Base Number | 74126 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 6.3ns |
Supply Voltage Range | 4.5V to 5.5V |
Alternative Part Descriptions
- Buffer/Line Driver Quad Non-Inverting | RS Components
- IC NON INVERTING BUS TRANSCEIVER TSSOP14; Logic Family / Base Number:74ABT126; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes | Newark Electronics
- 4-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments
- Texas Instruments SN74ABT126PWR, Dörtlü Tampon (Buffer) ve Hat Sürücüsü, 3-Durumlu, 5V, 14-Pinli TSSOP | RS Components TR
- Buffer/Line Driver Quad Non-Inverting | RS Components IT
Viewing Distributors for SN74ABT126PWR .
Loading...
Loading Results for SN74ABT126PWR .