Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.27
|
939
in stock
|
Buy Now | |
Texas Instruments
from US$1.61
|
3,131
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
939
in stock
|
Buy Now | |
element14
from US$4.21
|
939
in stock
|
Buy Now | |
Avnet America
from US$1.56
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$1.59
|
1
in stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Buffer Line Driver |
Logic Case Style | SOIC |
No. of Pins | 8Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Differential Line Driver / Receiver |
Driver Case Style | SOIC |
ESD HBM | 8kV |
Output Level Type | LVTTL M-LVDS |
Peak-to-Peak Jitter Max | 130ps |
Signal Input Type | LVTTL M-LVDS |
Signaling Rate | 200Mbps |
Supply Current Max | 22mA |
Half-duplex M-LVDS transceiver | Texas Instruments |
Transceiver, M-Lvds, 200Mbps, Soic-8 | Newark Electronics |
TRANSCEIVER, M-LVDS, 200MBPS, SOIC-8 | Farnell |
LVDS Transceiver 8-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a SN65MLVD206D?
Additional datasheets, footprints and schematics for SN65MLVD206D are listed on our Part Details page. You can also find images and similar parts to SN65MLVD206D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN65MLVD206D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65MLVD206D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN65MLVD206D fall under?
The SN65MLVD206D is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN65MLVD206D when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN65MLVD206D you can contact the distributor directly for product support, shipping queries etc.
Is the SN65MLVD206D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN65MLVD206D have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SN65MLVD206D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN65MLVD206D often in real-time on the comparison pages.
What if I can't find stock of SN65MLVD206D?
You can fill out our help required form which you can use to request a quote for SN65MLVD206D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.