SN65MLVD200D . Part Information
Details for SN65MLVD200D . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy SN65MLVD200D Directly from Texas Instruments (1912 in stock) at $2.2270
Part Downloads

Part Specifications
Device Type | Differential Line Receiver |
Peak-to-Peak Jitter Max | 210ps |
Supply Current Max | 26mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Signaling Rate | 100Mbps |
Signal Input Type | LVDS |
Output Level Type | LVDS |
ESD HBM | - |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DIFF LINE RECEIVER, 100MBPS, SOIC-8; Device Type:Differential Line Receiver; Peak-to-Peak Jitter Max:210ps; Supply Current Max:26mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; Supply RoHS Compliant: Yes | Newark Electronics
- Half-duplex M-LVDS transceiver | Texas Instruments
Viewing Distributors for SN65MLVD200D .
Loading...
Loading Results for SN65MLVD200D .