SN65LVDT41PW . Part Information
Details for SN65LVDT41PW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy SN65LVDT41PW Directly from Texas Instruments (3875 in stock) at $3.0120
Part Downloads

Part Specifications
Device Type | Differential Line Driver / Receiver |
Peak-to-Peak Jitter Max | 1.5ns |
Supply Current Max | 35mA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Signaling Rate | 125Mbps |
Signal Input Type | LVDS LVTTL |
Output Level Type | LVDS LVTTL |
ESD HBM | 8kV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- Line Transmitter/Receiver 1TR 4TX 1RX | RS Components
- DIFF DRIVER/RECEIVER, 125MBPS, TSSOP20; Device Type:Differential Line Driver / Receiver; Peak-to-Peak Jitter Max:1.5ns; Supply Current Max:35mA; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Min:3V; RoHS Compliant: Yes | Newark Electronics
- Multi-channel transceivers for SPI over LVDS | Texas Instruments
- Texas Instruments SN65LVDT41PW LVDS Alıcı-Verici Entegresi, 3 → 3,6 V, 20-Pinli, TSSOP | RS Components TR
- LVDS Transceiver 0.454V TSSOP20 | RS Components IT
Viewing Distributors for SN65LVDT41PW .
Loading...
Loading Results for SN65LVDT41PW .