SN65LVDT2DBVR Drivers & Interfaces by Texas Instruments

DIFFERENTIAL LINE DRIVER/RECEIVER SIGNAL SOT23-5

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Texas Instruments Texas Instruments
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Device Type Differential Line Receiver
Supply Voltage Min 2.4V
Supply Voltage Max 3.6V
Driver Case Style SOT-23
No. of Pins 5Pins
RoHS Compliant Yes

Alternative Descriptions

LVDS Interface IC High Speed Diff Line | Elfaro
High Speed Diff Line | Mouser Electronics
Single LVDS receiver | Texas Instruments
Ic, Line Receiver 12Ma | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN65LVDT2DBVR?

Additional datasheets, footprints and schematics for SN65LVDT2DBVR are listed on our Part Details page. You can also find images and similar parts to SN65LVDT2DBVR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN65LVDT2DBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN65LVDT2DBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN65LVDT2DBVR fall under?

The SN65LVDT2DBVR is listed under Semiconductors - ICs > Drivers & Interfaces > Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN65LVDT2DBVR when available in the Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN65LVDT2DBVR you can contact the distributor directly for product support, shipping queries etc.

Is the SN65LVDT2DBVR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SN65LVDT2DBVR have stock available?

Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for SN65LVDT2DBVR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN65LVDT2DBVR often in real-time on the comparison pages.

What if I can't find stock of SN65LVDT2DBVR?

You can fill out our help required form which you can use to request a quote for SN65LVDT2DBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay