Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Logic Family / Base Number | - |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | - |
Logic IC Base Number | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Buffer/Line Driver Octal Non-Inverting | RS |
Buffer/Driver, Octal, Soic-24 | Newark Electronics |
BUFFER/DRIVER, OCTAL, SOIC-24 | element14 |
Buffer/Line Driver 8-CH Non-Inverting 3-ST BiCMOS 24-Pin SOIC Tube | Avnet America |
8-ch, 4.5-V to 5.5-V buffers with TTL-compatible CMOS inputs and 3-state outputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN64BCT25244DW .?
Additional datasheets, footprints and schematics for SN64BCT25244DW . are listed on our Part Details page. You can also find images and similar parts to SN64BCT25244DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN64BCT25244DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN64BCT25244DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN64BCT25244DW . fall under?
The SN64BCT25244DW . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN64BCT25244DW . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN64BCT25244DW . you can contact the distributor directly for product support, shipping queries etc.
Is the SN64BCT25244DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN64BCT25244DW . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SN64BCT25244DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN64BCT25244DW . often in real-time on the comparison pages.
What if I can't find stock of SN64BCT25244DW .?
You can fill out our help required form which you can use to request a quote for SN64BCT25244DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.