Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
No stock
|
Buy Now | |
CoreStaff
from US$0.64
|
3,478
in stock
|
Buy Now | |
Distrelec
from US$1.28
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$1.84
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$0.83
|
-
|
Buy Now | |
element14
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$0.93
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
Rated Current | 1A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
KEMET Differential Mode Through-Hole AC Line Filter 10uH 1A 45mOhm | Distrelec |
Normal Mode Choke 10.0uH 1.0A 0.0450R | RS |
Common Mode Choke, 10Uh, 1A | Newark Electronics |
AC Line Filter, NMC 10.0?H 1.0A 0.0450? TH | KEMET SN3-200 | RS Americas |
COMMON MODE CHOKE, 10UH, 1A | element14 |
Where can I find additional details, specifications and documents for a SN3-200?
Additional datasheets, footprints and schematics for SN3-200 are listed on our Part Details page. You can also find images and similar parts to SN3-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN3-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN3-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN3-200 fall under?
The SN3-200 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to SN3-200 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN3-200 you can contact the distributor directly for product support, shipping queries etc.
Is the SN3-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN3-200 have stock available?
Authorised distributors including CoreStaff, Distrelec, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for SN3-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN3-200 often in real-time on the comparison pages.
What if I can't find stock of SN3-200?
You can fill out our help required form which you can use to request a quote for SN3-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.