Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Prices starting from US$3.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.37
|
No stock
|
Buy Now | |
Rapid Electronics
from US$8.98
|
282
in stock
|
Buy Now | |
Farnell
from US$8.98
|
282
in stock
|
Buy Now | |
Newark Electronics
from US$4.25
|
-
|
Buy Now | |
Avnet America
from US$6.70
|
-
|
Buy Now | |
RS Americas
from US$4.76
|
-
|
Buy Now | |
element14
from US$4.41
|
-
|
Buy Now | |
Distrelec
from US$3.08
|
-
|
Buy Now |
Inductance | 40µH |
---|---|
Rated Current | 20A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Common Mode Chokes/Filters 40uH 20A DCR=10mOhms | Rapid Electronics |
COMMON MODE CHOKE, 20A, 40UH | Farnell |
Normal Mode Choke 40.0uH 20.0A 0.0100R | RS |
Ac Line Filter, 40Uh, 20A, Th | Newark Electronics |
Choke, Common Mode, 40 uH, 20 A | Avnet America |
AC Line Filter, NMC 40.0?H 20.0A 0.0100? TH | KEMET SN20P-240 | RS Americas |
KEMET Differential Mode Through-Hole AC Line Filter 40uH 20A 10uOhm | Distrelec |
Where can I find additional details, specifications and documents for a SN20P-240?
Additional datasheets, footprints and schematics for SN20P-240 are listed on our Part Details page. You can also find images and similar parts to SN20P-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN20P-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN20P-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN20P-240 fall under?
The SN20P-240 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN20P-240 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN20P-240 you can contact the distributor directly for product support, shipping queries etc.
Is the SN20P-240 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN20P-240 have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for SN20P-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN20P-240 often in real-time on the comparison pages.
What if I can't find stock of SN20P-240?
You can fill out our help required form which you can use to request a quote for SN20P-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.