Status: | Unknown |
---|---|
Series: | SN Series |
RoHS: | Compliant |
Inductance | 10µH |
---|---|
Rated Current | 10A |
Product Range | SN Series |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Common Mode Chokes/Filters 10uH 10A DCR=5mOhms | Rapid Electronics |
Normal Mode Choke 10.0uH 10.0A 0.0050R | RS |
Ac Line Filter, 10Uh, 10A, Th | Newark Electronics |
AC Line Filter, NMC 10.0?H 10.0A 0.0050? TH | KEMET SN16P-130 | RS Americas |
Where can I find additional details, specifications and documents for a SN16P-130?
Additional datasheets, footprints and schematics for SN16P-130 are listed on our Part Details page. You can also find images and similar parts to SN16P-130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN16P-130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN16P-130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN16P-130 fall under?
The SN16P-130 is listed under Passive Components > Filters > Common Mode Chokes / Filters > Radial Leaded Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to SN16P-130 when available in the Radial Leaded Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN16P-130 you can contact the distributor directly for product support, shipping queries etc.
Is the SN16P-130 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SN16P-130 have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SN16P-130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN16P-130 often in real-time on the comparison pages.
What if I can't find stock of SN16P-130?
You can fill out our help required form which you can use to request a quote for SN16P-130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.